TE Connectivity Push Button Switches K1158732

Description
Body Features Actuator Color : Red Actuator Force : 2040 - 5100 G  [72 - 180 OZ ] Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Maintained Snap Action : With Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 8 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Bag Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : 4-Position Connector
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 2040 - 5100 G  [72 - 180 OZ ] Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Maintained Snap Action : With Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 8 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Bag Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : 4-Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1158732 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1158732
Push Button Switches K1158732
Body Features Actuator Color : Red Actuator Force : 2040 - 5100 G  [72 - 180 OZ ] Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Maintained Snap Action : With Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 8 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Bag Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : 4-Position Connector

Body Features


  • Actuator Color : Red
  • Actuator Force : 2040 - 5100 G  [72 - 180 OZ ]
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Bushing Style : Threaded

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Maintained
  • Snap Action : With
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 8
  • Operating Voltage Range (VDC) : 9 - 32

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Product Mount Type : Panel Mount

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Emergency Stop Switch
  • Switch Connection Type : 4-Position Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1158732
Product Name Push Button Switches
Actuator Specifications Extended
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364573-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2492673-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 1-2364573-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2213765-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details