TE Connectivity Toggle Switches K1158069

Description
Body Features Bushing Style : Unthreaded Toggle Switch Seal Type : Waterproof Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold over Silver Electrical Characteristics Toggle Switch Voltage Rating : 28 VDC Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Sealed Toggle Switch : Yes Toggle Style : Lever Toggle Switch Type : Toggle
Request a Quote
Description
Body Features Bushing Style : Unthreaded Toggle Switch Seal Type : Waterproof Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold over Silver Electrical Characteristics Toggle Switch Voltage Rating : 28 VDC Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Sealed Toggle Switch : Yes Toggle Style : Lever Toggle Switch Type : Toggle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - K1158069 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
K1158069
Toggle Switches K1158069
Body Features Bushing Style : Unthreaded Toggle Switch Seal Type : Waterproof Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold over Silver Electrical Characteristics Toggle Switch Voltage Rating : 28 VDC Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Sealed Toggle Switch : Yes Toggle Style : Lever Toggle Switch Type : Toggle

Body Features


  • Bushing Style : Unthreaded
  • Toggle Switch Seal Type : Waterproof

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : (On) Off (On)

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Gold over Silver

Electrical Characteristics


  • Toggle Switch Voltage Rating : 28 VDC
  • Toggle Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Toggle Switch Mounting Type : Through Hole

Product Type Features


  • Sealed Toggle Switch : Yes
  • Toggle Style : Lever
  • Toggle Switch Type : Toggle
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number K1158069
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Locking Lever
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 1825136-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 2267080-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers