TE Connectivity Electromechanical Relays & Contactors K1156426

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Main Termination & Connection Type : M8 Bolt
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Main Termination & Connection Type : M8 Bolt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 29 200A single-pole power relay is designed for high-current applications in severe environments, featuring a sealed housing meeting IP67 and IP6K9K standards, 200A continuous current rating, and 6g shock and 4g vibration resistance. It is available in multiple mounting styles including standard side, short form side, bottom, and long form side mounting, with M8 bolt terminals and torque specifications of 12-13 Nm. The relay supports coil voltages from 12VDC to 80VDC, with a nominal 28VDC version having a voltage range of 18-32VDC and coil power of approximately 10W. Contact voltage ratings include 24VDC, with resistive load switching up to 200A and mechanical life of 2,000,000 cycles. Auxiliary contacts and magnetic blowouts are optional for enhanced performance at higher voltages.

Datasheet Summary
Powered by GS/AI

The Series 29 200A single-pole power relay is designed for high-current applications in severe environments, featuring a sealed housing meeting IP67 and IP6K9K standards, 200A continuous current rating, and 6g shock and 4g vibration resistance. It is available in multiple mounting styles including standard side, short form side, bottom, and long form side mounting, with M8 bolt terminals and torque specifications of 12-13 Nm. The relay supports coil voltages from 12VDC to 80VDC, with a nominal 28VDC version having a voltage range of 18-32VDC and coil power of approximately 10W. Contact voltage ratings include 24VDC, with resistive load switching up to 200A and mechanical life of 2,000,000 cycles. Auxiliary contacts and magnetic blowouts are optional for enhanced performance at higher voltages.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1156426 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1156426
Electromechanical Relays & Contactors K1156426
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Main Termination & Connection Type : M8 Bolt

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 18 - 32
  • Contact Current Rating (AMP) : 200
  • Contact Voltage Rating (VDC) : 24

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : Intelligent Power Relay

Termination Features


  • Main Termination & Connection Type : M8 Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1156426
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 1-1393222-6-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393122-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers