TE Connectivity Electromechanical Relays & Contactors K1155565

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Diode (Cathode 86) Contact Arrangement : 1 Form A SPST-NO Electrical Characteristics Coil Resistance (OHM) : 8 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : Intelligent High Current Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Diode (Cathode 86) Contact Arrangement : 1 Form A SPST-NO Electrical Characteristics Coil Resistance (OHM) : 8 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : Intelligent High Current Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1155565 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1155565
Electromechanical Relays & Contactors K1155565
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Diode (Cathode 86) Contact Arrangement : 1 Form A SPST-NO Electrical Characteristics Coil Resistance (OHM) : 8 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : Intelligent High Current Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Diode (Cathode 86)
  • Contact Arrangement : 1 Form A SPST-NO

Electrical Characteristics


  • Coil Resistance (OHM) : 8
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 200
  • Contact Voltage Rating (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Bistable, 2 Coils
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : Intelligent High Current Relay

Termination Features


  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : M8 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1155565
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1-1393215-4 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting Through Hole
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393763-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
Specs
Relay Type General
Approvals RoHS
View Details
Specs
Relay Type General
View Details