TE Connectivity DIP Switch K1154986

Description
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Product Orientation : Straight Configuration Features Number of Decks : 1 Number of Positions : 1 Number of Switches : 1 Contact Features Contact Base Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage (VDC) : 32 Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Lever Actuator Type : Rotary Angle of Throw : 90 Rotary Switch Type : Rotary Sealed Device : Yes
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Product Orientation : Straight Configuration Features Number of Decks : 1 Number of Positions : 1 Number of Switches : 1 Contact Features Contact Base Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage (VDC) : 32 Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Lever Actuator Type : Rotary Angle of Throw : 90 Rotary Switch Type : Rotary Sealed Device : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - K1154986 - TE Connectivity
Berwyn, PA, United States
DIP Switch
K1154986
DIP Switch K1154986
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Product Orientation : Straight Configuration Features Number of Decks : 1 Number of Positions : 1 Number of Switches : 1 Contact Features Contact Base Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage (VDC) : 32 Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Lever Actuator Type : Rotary Angle of Throw : 90 Rotary Switch Type : Rotary Sealed Device : Yes

Body Features


  • Actuator Color : Red
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Material : Polyamide
  • Product Orientation : Straight

Configuration Features


  • Number of Decks : 1
  • Number of Positions : 1
  • Number of Switches : 1

Contact Features


  • Contact Base Material : Silver Clad Copper

Electrical Characteristics


  • Contact Current Rating (AMP) : 4
  • Operating Voltage (VDC) : 32

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Actuator Style : Lever
  • Actuator Type : Rotary
  • Angle of Throw : 90
  • Rotary Switch Type : Rotary
  • Sealed Device : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number K1154986
Product Name DIP Switch
Number of Positions Available 1
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396236-1 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 1-2396233-0 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 2-2319764-2 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2-2319747-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details