TE Connectivity Battery Disconnect Switches K1154158

Description
Body Features Operating Handle Color : Red Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Not Removable Dimensions Centerline Between Flange Screw Holes : 38 MM  [1.5 INCH ] Screw Hole Diameter : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 200 Mechanical Attachment Operating Handle Type : Lever Switch Mounting Option : Round Flange Termination Thread Size : M10 Product Type Features Sealed Rotary Switch : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Operating Handle Color : Red Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Not Removable Dimensions Centerline Between Flange Screw Holes : 38 MM  [1.5 INCH ] Screw Hole Diameter : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 200 Mechanical Attachment Operating Handle Type : Lever Switch Mounting Option : Round Flange Termination Thread Size : M10 Product Type Features Sealed Rotary Switch : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery Disconnect Switches - K1154158 - TE Connectivity
Berwyn, PA, United States
Battery Disconnect Switches
K1154158
Battery Disconnect Switches K1154158
Body Features Operating Handle Color : Red Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Not Removable Dimensions Centerline Between Flange Screw Holes : 38 MM  [1.5 INCH ] Screw Hole Diameter : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 200 Mechanical Attachment Operating Handle Type : Lever Switch Mounting Option : Round Flange Termination Thread Size : M10 Product Type Features Sealed Rotary Switch : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Operating Handle Color : Red

Configuration Features


  • Number of Auxiliary Contacts : 0
  • Number of Poles : 1
  • Switch Keying Option : Not Removable

Dimensions


  • Centerline Between Flange Screw Holes : 38 MM  [1.5 INCH ]
  • Screw Hole Diameter : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32
  • Switch Main Contact Current Rating (AMP) : 200

Mechanical Attachment


  • Operating Handle Type : Lever
  • Switch Mounting Option : Round Flange
  • Termination Thread Size : M10

Product Type Features


  • Sealed Rotary Switch : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Disconnect Switches
Product Number K1154158
Product Name Battery Disconnect Switches
Current Rating 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1143583 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
Battery Disconnect Switches - K1156868 - TE Connectivity
Specs
Current Rating 300 amps
Operating Voltage 32 volts
Poles 1P
View Details