TE Connectivity Electromechanical Relays & Contactors K1154007

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : AgSnO2 Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : Intelligent Power Relay
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : AgSnO2 Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : Intelligent Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1154007 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1154007
Electromechanical Relays & Contactors K1154007
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : AgSnO2 Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : Intelligent Power Relay

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM

Contact Features


  • Contact Material : AgSnO2

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 18 - 32
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 24

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : Intelligent Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1154007
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393774-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Power Relays - 1-1415430-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1414168-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 2.1 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393231-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers