TE Connectivity Push Button Switches K1152994-4

Description
Body Features Actuator Color : Red Actuator Profile : Flush Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Three Pole - Three Throw Number of Actuators : Single Operating Function : Maintained Snap Action : With Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VDC) : 12 Housing Features Process Sealed : Yes Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : DIN Connector
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Profile : Flush Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Three Pole - Three Throw Number of Actuators : Single Operating Function : Maintained Snap Action : With Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VDC) : 12 Housing Features Process Sealed : Yes Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : DIN Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1152994-4 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1152994-4
Push Button Switches K1152994-4
Body Features Actuator Color : Red Actuator Profile : Flush Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Three Pole - Three Throw Number of Actuators : Single Operating Function : Maintained Snap Action : With Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VDC) : 12 Housing Features Process Sealed : Yes Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : DIN Connector

Body Features


  • Actuator Color : Red
  • Actuator Profile : Flush
  • Bushing Style : Threaded

Configuration Features


  • Configuration (Pole-Throw) : Three Pole - Three Throw
  • Number of Actuators : Single
  • Operating Function : Maintained
  • Snap Action : With
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage Range (VDC) : 12

Housing Features


  • Process Sealed : Yes

Product Type Features


  • Actuator Style : Round Actuator
  • Illuminated : Without
  • Push Button Switch Product Type : Emergency Stop Switch
  • Switch Connection Type : DIN Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1152994-4
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2532789-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Double Throw (SPDT)
Max Current Rating 3 amps
View Details
Push Button Switches - 1-2329388-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213765-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2317570-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details