TE Connectivity Electromechanical Relays & Contactors K1152132

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Electrical Characteristics Coil Power Rating DC (WATT) : 9.5 Coil Resistance (OHM) : 900 Coil Voltage Rating (VDC) : 80 Contact Current Rating (AMP) : 75 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 80 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M3.5 Screw Main Termination & Connection Type : M5 Screw Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Electrical Characteristics Coil Power Rating DC (WATT) : 9.5 Coil Resistance (OHM) : 900 Coil Voltage Rating (VDC) : 80 Contact Current Rating (AMP) : 75 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 80 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M3.5 Screw Main Termination & Connection Type : M5 Screw Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1152132 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1152132
Electromechanical Relays & Contactors K1152132
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Electrical Characteristics Coil Power Rating DC (WATT) : 9.5 Coil Resistance (OHM) : 900 Coil Voltage Rating (VDC) : 80 Contact Current Rating (AMP) : 75 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 80 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M3.5 Screw Main Termination & Connection Type : M5 Screw Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Alloy

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 9.5
  • Coil Resistance (OHM) : 900
  • Coil Voltage Rating (VDC) : 80
  • Contact Current Rating (AMP) : 75
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 80

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >50 - ≤200

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Auxiliary Termination & Connection Type : M4 Screw
  • Coil Termination & Connection Type : M3.5 Screw
  • Main Termination & Connection Type : M5 Screw

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1152132
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393230-6 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393204-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Signal Relays - 1-1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1414686-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers