TE Connectivity Electromechanical Relays & Contactors K1151761

Description
Body Features Enclosure Type : Dust Protected Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1151761 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1151761
Electromechanical Relays & Contactors K1151761
Body Features Enclosure Type : Dust Protected Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Dust Protected

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1151761
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415021-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers
Signal Relays - 1-1393793-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Signal Relays - 1-1393793-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers