Body Features Actuator Orientation : Top Actuator Profile : Extended Operating Handle Color : Black
Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Not Removable
Dimensions Centerline Between Flange Screw Holes : 38 MM [1.5 INCH ] Screw Hole Diameter : 7 MM [.276 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 250
Mechanical Attachment Operating Handle Type : Double Wing Handle Switch Mounting Option : Round Flange Termination Thread Size : M8
Product Type Features Actuator Type : Rotary lever Sealed Device : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Actuator Orientation : Top
- Actuator Profile : Extended
- Operating Handle Color : Black
Configuration Features
- Number of Auxiliary Contacts : 0
- Number of Poles : 1
- Switch Keying Option : Not Removable
Dimensions
- Centerline Between Flange Screw Holes : 38 MM [1.5 INCH ]
- Screw Hole Diameter : 7 MM [.276 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 20
- Operating Voltage (VDC) : 32
- Switch Main Contact Current Rating (AMP) : 250
Mechanical Attachment
- Operating Handle Type : Double Wing Handle
- Switch Mounting Option : Round Flange
- Termination Thread Size : M8
Product Type Features
- Actuator Type : Rotary lever
- Sealed Device : Yes
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]