TE Connectivity DIP Switch K1150115

Description
Body Features Case Material : Thermoplastic Configuration Features Number of Decks : 2 Number of Positions : 12 Number of Switches : 12 Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : 8 Operating Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type : Rotary Sealed Device : Yes
Request a Quote Datasheet
Description
Body Features Case Material : Thermoplastic Configuration Features Number of Decks : 2 Number of Positions : 12 Number of Switches : 12 Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : 8 Operating Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type : Rotary Sealed Device : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - K1150115 - TE Connectivity
Berwyn, PA, United States
DIP Switch
K1150115
DIP Switch K1150115
Body Features Case Material : Thermoplastic Configuration Features Number of Decks : 2 Number of Positions : 12 Number of Switches : 12 Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : 8 Operating Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type : Rotary Sealed Device : Yes

Body Features


  • Case Material : Thermoplastic

Configuration Features


  • Number of Decks : 2
  • Number of Positions : 12
  • Number of Switches : 12

Contact Features


  • Contact Base Material : Silver Alloy
  • Switch Contact Plating Material : Gold

Electrical Characteristics


  • Contact Current Rating (AMP) : 8
  • Operating Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Style : Short Handle Selector
  • Rotary Switch Type : Rotary
  • Sealed Device : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number K1150115
Product Name DIP Switch
Number of Positions Available 12
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396233-0 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1-1437507-5 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers
DIP Switch - 2-2319848-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2-2396234-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details