Body Features Actuator Color : Natural Actuator Force : 1631.5 - 2753.2 G [57.5 - 97.1 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x 1
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile
Contact Features Switch Contact Plating Material : Silver Alloy
Electrical Characteristics Contact Current Rating (AMP) : 2.4 Operating Voltage Range (VDC) : 9 - 32
Housing Features Process Sealed : Yes
Mechanical Attachment Product Mount Type : Panel Mount
Packaging Features Packaging Method : Tray
Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch
Body Features
- Actuator Color : Natural
- Actuator Force : 1631.5 - 2753.2 G [57.5 - 97.1 OZ ]
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : M12 x 1
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Actuators : Single
- Operating Function : NC, Momentary
- Snap Action : Without
- Support Bracket : Without
- Switch Feedback Type : Tactile
Contact Features
- Switch Contact Plating Material : Silver Alloy
Electrical Characteristics
- Contact Current Rating (AMP) : 2.4
- Operating Voltage Range (VDC) : 9 - 32
Housing Features
Mechanical Attachment
- Product Mount Type : Panel Mount
Packaging Features
Product Type Features
- Actuator Style : Plunger
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Push Button Switch Product Type : Plunger Switch