Body Features Actuator Color : Black Actuator Force : 3060 - 4588.7 G [108 - 161.8 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile
Contact Features Switch Contact Plating Material : Silver Alloy
Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32
Housing Features Process Sealed : No
Mechanical Attachment Product Mount Type : Panel Mount
Operation/Applicatio
n Actuator Total Travel : 2.5 MM [.098 INCH ]
Packaging Features Packaging Method : Bulk
Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : DIN Connector
Body Features
- Actuator Color : Black
- Actuator Force : 3060 - 4588.7 G [108 - 161.8 OZ ]
- Actuator Orientation : Top
- Actuator Profile : Flush
- Bushing Style : Threaded
Configuration Features
- Configuration (Pole-Throw) : Double Pole - Double Throw
- Number of Actuators : Single
- Operating Function : Momentary
- Snap Action : Without
- Support Bracket : Without
- Switch Feedback Type : Tactile
Contact Features
- Switch Contact Plating Material : Silver Alloy
Electrical Characteristics
- Contact Current Rating (AMP) : 5
- Operating Voltage Range (VDC) : 9 - 32
Housing Features
Mechanical Attachment
- Product Mount Type : Panel Mount
Operation/Application
- Actuator Total Travel : 2.5 MM [.098 INCH ]
Packaging Features
Product Type Features
- Actuator Style : Round Actuator
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Push Button Switch Product Type : General Purpose Push Button Switch
- Switch Connection Type : DIN Connector