TE Connectivity Push Button Switches K1149589

Description
Body Features Actuator Color : Yellow Actuator Force : 3060 - 4588.7 G  [108 - 161.8 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Configuration Features Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Yellow Actuator Force : 3060 - 4588.7 G  [108 - 161.8 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Configuration Features Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1149589 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1149589
Push Button Switches K1149589
Body Features Actuator Color : Yellow Actuator Force : 3060 - 4588.7 G  [108 - 161.8 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Configuration Features Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : General Purpose Push Button Switch

Body Features


  • Actuator Color : Yellow
  • Actuator Force : 3060 - 4588.7 G  [108 - 161.8 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Bushing Style : Threaded

Configuration Features


  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage Range (VDC) : 9 - 32

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Product Mount Type : Panel Mount

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Push Button Switch Product Type : General Purpose Push Button Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1149589
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Push Button Switches - 1-2364686-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Push Button Switches - 1-2492721-6 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details