TE Connectivity DIP Switch K1149334

Description
Body Features Actuator Color : Green Actuator Orientation : Top Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 2 Number of Switches : 1 Operating Function : Change Over 1 Pole, Maintained Contact Features Contact Base Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Rotary Switch Type : Rotary Sealed Device : Yes
Request a Quote Datasheet
Description
Body Features Actuator Color : Green Actuator Orientation : Top Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 2 Number of Switches : 1 Operating Function : Change Over 1 Pole, Maintained Contact Features Contact Base Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Rotary Switch Type : Rotary Sealed Device : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - K1149334 - TE Connectivity
Berwyn, PA, United States
DIP Switch
K1149334
DIP Switch K1149334
Body Features Actuator Color : Green Actuator Orientation : Top Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 2 Number of Switches : 1 Operating Function : Change Over 1 Pole, Maintained Contact Features Contact Base Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VDC) : 32 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Rotary Switch Type : Rotary Sealed Device : Yes

Body Features


  • Actuator Color : Green
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Material : Thermoplastic
  • Product Orientation : Vertical

Configuration Features


  • Number of Decks : 1
  • Number of Positions : 2
  • Number of Switches : 1
  • Operating Function : Change Over 1 Pole, Maintained

Contact Features


  • Contact Base Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage (VDC) : 32

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Style : Short Handle Selector
  • Actuator Type : Rotary
  • Rotary Switch Type : Rotary
  • Sealed Device : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number K1149334
Product Name DIP Switch
Number of Positions Available 2
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825537-2 - TE Connectivity
Specs
Number of Positions Available 6
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switches - 450-1461-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-2396234-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers