TE Connectivity Power Relays K1149033

Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 120 Contact Current Rating (Max) (AMP) : 120 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 64, 57 Coil Resistance (OHM) : 9 - 10 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 120 Contact Current Rating (Max) (AMP) : 120 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 64, 57 Coil Resistance (OHM) : 9 - 10 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1149033 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1149033
Power Relays K1149033
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 120 Contact Current Rating (Max) (AMP) : 120 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 64, 57 Coil Resistance (OHM) : 9 - 10 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form X (SPST-NO-DM)
  • Contact Current Class (AMP) : 120
  • Contact Current Rating (Max) (AMP) : 120
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Bistable, 2 Coils, Polarized
  • Coil Power Rating DC (MILW) : 64, 57
  • Coil Resistance (OHM) : 9 - 10
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 18, 32
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Relay Mounting Type : Socket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1149033
Product Name Power Relays
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393260-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Protection Relays & Systems - 1004X - Quarktwin Technology Ltd.
Specs
Approvals RoHS
View Details
2 suppliers