TE Connectivity Power Relays K1149032

Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 120 Contact Current Rating (Max) (AMP) : 120 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 51, 57 Coil Resistance (OHM) : 2.5 - 2.8 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 16, 9 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 120 Contact Current Rating (Max) (AMP) : 120 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 51, 57 Coil Resistance (OHM) : 2.5 - 2.8 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 16, 9 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1149032 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1149032
Power Relays K1149032
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 120 Contact Current Rating (Max) (AMP) : 120 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 51, 57 Coil Resistance (OHM) : 2.5 - 2.8 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 16, 9 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form X (SPST-NO-DM)
  • Contact Current Class (AMP) : 120
  • Contact Current Rating (Max) (AMP) : 120
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Bistable, 2 Coils, Polarized
  • Coil Power Rating DC (MILW) : 51, 57
  • Coil Resistance (OHM) : 2.5 - 2.8
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 16, 9
  • Contact Voltage Rating (VDC) : 12

Mechanical Attachment


  • Relay Mounting Type : Socket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1149032
Product Name Power Relays
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393114-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers
Power Relays - 1-1415521-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers
Power Relays - 1-1393092-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393788-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
2 suppliers