TE Connectivity Power Relays K1149031

Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 120 Contact Current Rating (Max) (AMP) : 120 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 51, 57 Coil Resistance (OHM) : 2.5 - 2.8 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 9, 16 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 120 Contact Current Rating (Max) (AMP) : 120 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 51, 57 Coil Resistance (OHM) : 2.5 - 2.8 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 9, 16 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1149031 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1149031
Power Relays K1149031
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 120 Contact Current Rating (Max) (AMP) : 120 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 51, 57 Coil Resistance (OHM) : 2.5 - 2.8 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 9, 16 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form X (SPST-NO-DM)
  • Contact Current Class (AMP) : 120
  • Contact Current Rating (Max) (AMP) : 120
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Bistable, 2 Coils, Polarized
  • Coil Power Rating DC (MILW) : 51, 57
  • Coil Resistance (OHM) : 2.5 - 2.8
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 9, 16
  • Contact Voltage Rating (VDC) : 12

Mechanical Attachment


  • Relay Mounting Type : Bracket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1149031
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415537-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393302-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Coil Voltage 24 volts
View Details
2 suppliers
Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details
Signal Relays - 1-1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers