TE Connectivity Power Relays K1148931

Description
Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 10000 Coil Resistance (OHM) : 15 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 9, 16 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Standard
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 10000 Coil Resistance (OHM) : 15 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 9, 16 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1148931 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1148931
Power Relays K1148931
Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 10000 Coil Resistance (OHM) : 15 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 9, 16 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form B (NC)
  • Contact Current Class (AMP) : 200
  • Contact Current Rating (Max) (AMP) : 200
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 10000
  • Coil Resistance (OHM) : 15
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 9, 16
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 12

Mechanical Attachment


  • Relay Mounting Type : Bracket

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Relay Type : Standard
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1148931
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415430-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 158 F (-20 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415075-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393216-1 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 110 volts
View Details
3 suppliers
Power Relays - 1-1393102-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details