TE Connectivity Time Delay Relays K1147813

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 120 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@24VDC Type of Control : Fixed Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Release Product Type Features Protection Function : Time Delay on Release
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 120 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@24VDC Type of Control : Fixed Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Release Product Type Features Protection Function : Time Delay on Release
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - K1147813 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
K1147813
Time Delay Relays K1147813
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 120 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@24VDC Type of Control : Fixed Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Release Product Type Features Protection Function : Time Delay on Release

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Delay Time : 120 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@24VDC
  • Type of Control : Fixed

Electrical Characteristics


  • Time Delay Relay Input Voltage (VDC) : 24

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : Delay on Release

Product Type Features


  • Protection Function : Time Delay on Release
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number K1147813
Product Name Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423151-6-ND - DigiKey
Specs
Time Ranges 0.375 Sec ~ 3 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
2 suppliers