Body Features Actuator Color : Natural Actuator Profile : Extended Bushing Style : Threaded
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : 1 Operating Function : NO NC, Momentary Snap Action : Without Support Bracket : Without Tactile : Yes
Contact Features Switch Contact Plating Material : Silver
Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 28
Housing Features Process Sealed : Yes
Mechanical Attachment Push Button Switch Mounting Type : Through Hole
Product Type Features Actuator Style : Round Illuminated : No Push Button Switch Product Type : Limit Switch
Body Features
- Actuator Color : Natural
- Actuator Profile : Extended
- Bushing Style : Threaded
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Actuators : 1
- Operating Function : NO NC, Momentary
- Snap Action : Without
- Support Bracket : Without
- Tactile : Yes
Contact Features
- Switch Contact Plating Material : Silver
Electrical Characteristics
- Push Button Switch Voltage Rating (VDC) : 28
Housing Features
Mechanical Attachment
- Push Button Switch Mounting Type : Through Hole
Product Type Features
- Actuator Style : Round
- Illuminated : No
- Push Button Switch Product Type : Limit Switch