TE Connectivity Push Button Switches K1147734

Description
Body Features Actuator Color : Gray Actuator Force : 1223.6 - 5100 G  [43.1 - 180 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : NC Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VDC) : 9 - 32 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Actuator Total Travel : 14 MM , 12 MM  [.47 INCH , .55 INCH ] Packaging Features Packaging Method : Bag Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch Switch Connection Type : 4-Position Connector
Request a Quote Datasheet
Description
Body Features Actuator Color : Gray Actuator Force : 1223.6 - 5100 G  [43.1 - 180 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : NC Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VDC) : 9 - 32 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Actuator Total Travel : 14 MM , 12 MM  [.47 INCH , .55 INCH ] Packaging Features Packaging Method : Bag Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch Switch Connection Type : 4-Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1147734 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1147734
Push Button Switches K1147734
Body Features Actuator Color : Gray Actuator Force : 1223.6 - 5100 G  [43.1 - 180 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : NC Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VDC) : 9 - 32 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Actuator Total Travel : 14 MM , 12 MM  [.47 INCH , .55 INCH ] Packaging Features Packaging Method : Bag Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch Switch Connection Type : 4-Position Connector

Body Features


  • Actuator Color : Gray
  • Actuator Force : 1223.6 - 5100 G  [43.1 - 180 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : NC
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 4
  • Operating Voltage Range (VDC) : 9 - 32

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Actuator Total Travel : 14 MM , 12 MM  [.47 INCH , .55 INCH ]

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Actuator Style : Plunger
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Plunger Switch
  • Switch Connection Type : 4-Position Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1147734
Product Name Push Button Switches
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Push Button Switches - 1-2317404-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364689-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details