TE Connectivity Push Button Switches K1145855

Description
Body Features Actuator Color : Red Actuator Force : 3570 G  [126 OZ ] Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x 1 Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : NO NC, Momentary Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 7 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Bar-Type Knob Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 3570 G  [126 OZ ] Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x 1 Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : NO NC, Momentary Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 7 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Bar-Type Knob Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1145855 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1145855
Push Button Switches K1145855
Body Features Actuator Color : Red Actuator Force : 3570 G  [126 OZ ] Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x 1 Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : NO NC, Momentary Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 7 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Bar-Type Knob Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch

Body Features


  • Actuator Color : Red
  • Actuator Force : 3570 G  [126 OZ ]
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : M12 x 1

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : NO NC, Momentary
  • Snap Action : With
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 7
  • Operating Voltage Range (VDC) : 28

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Product Mount Type : Panel Mount

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Actuator Style : Bar-Type Knob
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Limit Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1145855
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2483581-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213775-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364702-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1437569-2 - TE Connectivity
Specs
Switch Function Momentary Contact
Features Illuminated Switch
Max Current Rating 5 amps
View Details