TE Connectivity Toggle Switches K1145842

Description
Body Features Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Horizontal Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Center Toggle Position : None Keyway Toggle Actuation Position : 0 Opposite Keyway Toggle Position : 2-4 Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Solder Switch Type : Toggle Switch Toggle Style : Lever
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Horizontal Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Center Toggle Position : None Keyway Toggle Actuation Position : 0 Opposite Keyway Toggle Position : 2-4 Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Solder Switch Type : Toggle Switch Toggle Style : Lever
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - K1145842 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
K1145842
Toggle Switches K1145842
Body Features Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Horizontal Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Center Toggle Position : None Keyway Toggle Actuation Position : 0 Opposite Keyway Toggle Position : 2-4 Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Solder Switch Type : Toggle Switch Toggle Style : Lever

Body Features


  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Product Orientation : Horizontal

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Operating Function : Off On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP6K5

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Center Toggle Position : None
  • Keyway Toggle Actuation Position : 0
  • Opposite Keyway Toggle Position : 2-4

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Solder
  • Switch Type : Toggle Switch
  • Toggle Style : Lever
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number K1145842
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function Off On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825138-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 450-08-1-1-15A933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 450-08-2-1-15933-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 450-07-2-2-22-ND - DigiKey
Specs
Switch Type Toggle
View Details