TE Connectivity Automotive High Current Relays K1145429

Description
Contact Features High Current Automotive Relay Contact Arrangement : 1 Form A (NO) High Current Automotive Relay Contact Current Class : 200A Electrical Characteristics Coil Suppression : Diode (Cathode 86) High Current Automotive Relay Coil Magnetic System : Monostable, DC High Current Automotive Relay Coil Resistance (OHM) : 8 Rated Coil Voltage (VDC) : 24 Other High Power Relays (>75A) : Yes Mounting Brackets : With
Request a Quote
Description
Contact Features High Current Automotive Relay Contact Arrangement : 1 Form A (NO) High Current Automotive Relay Contact Current Class : 200A Electrical Characteristics Coil Suppression : Diode (Cathode 86) High Current Automotive Relay Coil Magnetic System : Monostable, DC High Current Automotive Relay Coil Resistance (OHM) : 8 Rated Coil Voltage (VDC) : 24 Other High Power Relays (>75A) : Yes Mounting Brackets : With
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive High Current Relays - K1145429 - TE Connectivity
Berwyn, PA, United States
Automotive High Current Relays
K1145429
Automotive High Current Relays K1145429
Contact Features High Current Automotive Relay Contact Arrangement : 1 Form A (NO) High Current Automotive Relay Contact Current Class : 200A Electrical Characteristics Coil Suppression : Diode (Cathode 86) High Current Automotive Relay Coil Magnetic System : Monostable, DC High Current Automotive Relay Coil Resistance (OHM) : 8 Rated Coil Voltage (VDC) : 24 Other High Power Relays (>75A) : Yes Mounting Brackets : With

Contact Features


  • High Current Automotive Relay Contact Arrangement : 1 Form A (NO)
  • High Current Automotive Relay Contact Current Class : 200A

Electrical Characteristics


  • Coil Suppression : Diode (Cathode 86)
  • High Current Automotive Relay Coil Magnetic System : Monostable, DC
  • High Current Automotive Relay Coil Resistance (OHM) : 8
  • Rated Coil Voltage (VDC) : 24

Other


  • High Power Relays (>75A) : Yes
  • Mounting Brackets : With
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1145429
Product Name Automotive High Current Relays
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393230-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Power Relays - 1-1393117-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Power Relays - 1-1393092-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393154-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers