TE Connectivity Power Relays K1145394

Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 500 Contact Current Rating (Max) (AMP) : 500 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Resistance (OHM) : 3 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 32, 18 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 500 Contact Current Rating (Max) (AMP) : 500 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Resistance (OHM) : 3 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 32, 18 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1145394 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1145394
Power Relays K1145394
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 500 Contact Current Rating (Max) (AMP) : 500 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Resistance (OHM) : 3 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 32, 18 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket

Contact Features


  • Contact Arrangement : 1 Form X (SPST-NO-DM)
  • Contact Current Class (AMP) : 500
  • Contact Current Rating (Max) (AMP) : 500
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Bistable, 2 Coils, Polarized
  • Coil Resistance (OHM) : 3
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 32, 18
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Relay Mounting Type : Bracket
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1145394
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415527-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
7 suppliers
Signal Relays - 1-1393793-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415055-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - 1-1393215-9 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers