TE Connectivity Push Button Switches K1144726

Description
Body Features Actuator Color : Red Actuator Orientation : Side Actuator Profile : Flush Configuration Features Number of Actuators : Single Support Bracket : Without Switch Feedback Type : Tactile Housing Features Process Sealed : Yes Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Orientation : Side Actuator Profile : Flush Configuration Features Number of Actuators : Single Support Bracket : Without Switch Feedback Type : Tactile Housing Features Process Sealed : Yes Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1144726 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1144726
Push Button Switches K1144726
Body Features Actuator Color : Red Actuator Orientation : Side Actuator Profile : Flush Configuration Features Number of Actuators : Single Support Bracket : Without Switch Feedback Type : Tactile Housing Features Process Sealed : Yes Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch

Body Features


  • Actuator Color : Red
  • Actuator Orientation : Side
  • Actuator Profile : Flush

Configuration Features


  • Number of Actuators : Single
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Housing Features


  • Process Sealed : Yes

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1144726
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1571990-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Push Button Switches - 1-2316531-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2213772-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213764-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details