TE Connectivity Electromechanical Relays & Contactors K1144296

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1144296 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1144296
Electromechanical Relays & Contactors K1144296
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 18 - 32
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 24

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1144296
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393230-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1-1393819-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Signal Relays - 1-1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers