TE Connectivity Push Button Switches K1142300

Description
Body Features Actuator Color : Blue Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Plain Configuration Features Configuration (Pole-Throw) : Three Pole - Single Throw Number of Actuators : Single Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : Yes Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Blue Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Plain Configuration Features Configuration (Pole-Throw) : Three Pole - Single Throw Number of Actuators : Single Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : Yes Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1142300 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1142300
Push Button Switches K1142300
Body Features Actuator Color : Blue Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Plain Configuration Features Configuration (Pole-Throw) : Three Pole - Single Throw Number of Actuators : Single Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : Yes Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch

Body Features


  • Actuator Color : Blue
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Plain

Configuration Features


  • Configuration (Pole-Throw) : Three Pole - Single Throw
  • Number of Actuators : Single
  • Snap Action : With
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Electrical Characteristics


  • Contact Current Rating (AMP) : 4
  • Operating Voltage Range (VDC) : 28

Housing Features


  • Process Sealed : Yes

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Limit Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1142300
Product Name Push Button Switches
Actuator Specifications Extended
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437571-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2364575-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2364570-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2492672-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details