TE Connectivity Electromechanical Relays & Contactors K1142045

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Energy Saving Intelligence Feature Contact Features Contact Material : Silver Alloy Dimensions Product Height : 55.65 MM  [2.19 INCH ] Product Length : 116.5 MM  [4.58 INCH ] Product Width : 62 MM  [2.44 INCH ] Electrical Characteristics Coil Resistance (OHM) : 7.8 - 8.4 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized Current Type : DC Other Coil Power Rating Class (WATT) : >10 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Energy Saving Intelligence Feature Contact Features Contact Material : Silver Alloy Dimensions Product Height : 55.65 MM  [2.19 INCH ] Product Length : 116.5 MM  [4.58 INCH ] Product Width : 62 MM  [2.44 INCH ] Electrical Characteristics Coil Resistance (OHM) : 7.8 - 8.4 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized Current Type : DC Other Coil Power Rating Class (WATT) : >10 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1142045 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1142045
Electromechanical Relays & Contactors K1142045
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Energy Saving Intelligence Feature Contact Features Contact Material : Silver Alloy Dimensions Product Height : 55.65 MM  [2.19 INCH ] Product Length : 116.5 MM  [4.58 INCH ] Product Width : 62 MM  [2.44 INCH ] Electrical Characteristics Coil Resistance (OHM) : 7.8 - 8.4 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized Current Type : DC Other Coil Power Rating Class (WATT) : >10 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1
  • Relay Options : Energy Saving Intelligence Feature

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 55.65 MM  [2.19 INCH ]
  • Product Length : 116.5 MM  [4.58 INCH ]
  • Product Width : 62 MM  [2.44 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 7.8 - 8.4
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Bistable, 2 Coils, Polarized
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >10
  • Contact Current Class (AMP) : >200 - ≤500
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : Intelligent Power Relay

Termination Features


  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : M10 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1142045
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
General Purpose Relays - 0430-05-1001-00 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
View Details
Signal Relays - 1-1393809-5 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers