Body Features Enclosure Type : Dust Protected
Configuration Features Contact Arrangement : 1 Form C SPDT-CO
Dimensions Product Height : 21.5 MM [.84 INCH ] Product Length : 27 MM [1.063 INCH ] Product Width : 29 MM [1.14 INCH ]
Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24
Mechanical Attachment Product Mount Type : Socket Mount
Operation/Applicatio
n Current Type : DC Mode of Operation : Without Delay
Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features Relay & Contactor Type : Time Delay Relay
Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Enclosure Type : Dust Protected
Configuration Features
- Contact Arrangement : 1 Form C SPDT-CO
Dimensions
- Product Height : 21.5 MM [.84 INCH ]
- Product Length : 27 MM [1.063 INCH ]
- Product Width : 29 MM [1.14 INCH ]
Electrical Characteristics
- Coil Voltage Rating (VDC) : 24
- Contact Current Rating (AMP) : 10
- Contact Voltage Rating (VDC) : 24
- Input Voltage (VDC) : 24
Mechanical Attachment
- Product Mount Type : Socket Mount
Operation/Application
- Current Type : DC
- Mode of Operation : Without Delay
Other
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Termination Features
- Coil Termination & Connection Type : Quick Connect Terminals
- Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]