Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x 1
Configuration Features Number of Actuators : Single Operating Function : NO, Momentary Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile
Contact Features Switch Contact Plating Material : Silver Alloy
Electrical Characteristics Operating Voltage Range (VDC) : 9 - 32
Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch
Body Features
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : M12 x 1
Configuration Features
- Number of Actuators : Single
- Operating Function : NO, Momentary
- Snap Action : With
- Support Bracket : Without
- Switch Feedback Type : Tactile
Contact Features
- Switch Contact Plating Material : Silver Alloy
Electrical Characteristics
- Operating Voltage Range (VDC) : 9 - 32
Product Type Features
- Actuator Style : Plunger
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Push Button Switch Product Type : Plunger Switch