TE Connectivity Electromechanical Relays & Contactors K1138440

Description
Body Features Enclosure Type : Dust Protected Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Delay Time : 30 seconds Mode of Operation : Delay on Pull-In Protection Function : Time Delay on Release Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Delay Time : 30 seconds Mode of Operation : Delay on Pull-In Protection Function : Time Delay on Release Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KISSLING Series 85 is a cube relay with programmable time delay for industrial and commercial transportation applications, featuring 1 Form C changeover contacts rated for 10A continuous current at 12VDC or 24VDC, and a mechanical life of up to 10 million cycles. It operates from -40°C to +85°C with IP54 dust and splash protection, and supports time delays from 100ms to 24 hours. The relay is frequency-controllable and certified to DIN40839, DIN ISO 11452-5, EN 61000-4-4, EN 55011, and EN 50082-2. It has a weight of approximately 35g and is mounted via socket.

Datasheet Summary
Powered by GS/AI

The KISSLING Series 85 is a cube relay with programmable time delay for industrial and commercial transportation applications, featuring 1 Form C changeover contacts rated for 10A continuous current at 12VDC or 24VDC, and a mechanical life of up to 10 million cycles. It operates from -40°C to +85°C with IP54 dust and splash protection, and supports time delays from 100ms to 24 hours. The relay is frequency-controllable and certified to DIN40839, DIN ISO 11452-5, EN 61000-4-4, EN 55011, and EN 50082-2. It has a weight of approximately 35g and is mounted via socket.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1138440 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1138440
Electromechanical Relays & Contactors K1138440
Body Features Enclosure Type : Dust Protected Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Delay Time : 30 seconds Mode of Operation : Delay on Pull-In Protection Function : Time Delay on Release Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Enclosure Type : Dust Protected

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Current Type : DC
  • Delay Time : 30 seconds
  • Mode of Operation : Delay on Pull-In
  • Protection Function : Time Delay on Release
  • Type of Control : Fixed

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ]
  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1138440
Product Name Electromechanical Relays & Contactors
Approvals Out of Scope for EU ELV; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393139-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.9 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393788-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
2 suppliers