TE Connectivity Electromechanical Relays & Contactors K1137793

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : M8 Bolt
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : M8 Bolt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 29 120A single-pole power relay is designed for high-current switching in heavy-duty transportation and industrial applications, featuring a sealed housing compliant with IP67 and IP6K9K standards. It supports continuous current up to 120A at voltages up to 48VDC, with a coil voltage range of 18-32VDC for the 28V nominal variant. The relay has M8 mounting terminals with a torque specification of 12-13Nm, operates within a temperature range of -40°C to +85°C, and withstands 6g shock and 4g vibration. Electrical characteristics include a maximum contact voltage drop of 150mV initially, an insulation resistance of 100MΩ, and a dielectric strength of 1050VAC for one minute. Magnetic blowouts are recommended for loads over 40VDC to ensure contact longevity. Mounting options include standard side, short form side, bottom, and long form side configurations.

Datasheet Summary
Powered by GS/AI

The Series 29 120A single-pole power relay is designed for high-current switching in heavy-duty transportation and industrial applications, featuring a sealed housing compliant with IP67 and IP6K9K standards. It supports continuous current up to 120A at voltages up to 48VDC, with a coil voltage range of 18-32VDC for the 28V nominal variant. The relay has M8 mounting terminals with a torque specification of 12-13Nm, operates within a temperature range of -40°C to +85°C, and withstands 6g shock and 4g vibration. Electrical characteristics include a maximum contact voltage drop of 150mV initially, an insulation resistance of 100MΩ, and a dielectric strength of 1050VAC for one minute. Magnetic blowouts are recommended for loads over 40VDC to ensure contact longevity. Mounting options include standard side, short form side, bottom, and long form side configurations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1137793 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1137793
Electromechanical Relays & Contactors K1137793
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : M8 Bolt

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 18 - 32
  • Contact Current Rating (AMP) : 120
  • Contact Voltage Rating (VDC) : 24

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Main Termination & Connection Type : M8 Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1137793
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Power Relays - 1-1393092-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393210-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393130-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers