TE Connectivity Toggle Switches K1137413

Description
Body Features Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Horizontal Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 3 Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Center Toggle Position : 0 Keyway Toggle Actuation Position : 1-2 (Momentary) Opposite Keyway Toggle Position : 2-3 (Momentary) Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Screw Terminal Switch Type : Toggle Switch Toggle Style : Lever
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Horizontal Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 3 Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Center Toggle Position : 0 Keyway Toggle Actuation Position : 1-2 (Momentary) Opposite Keyway Toggle Position : 2-3 (Momentary) Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Screw Terminal Switch Type : Toggle Switch Toggle Style : Lever
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - K1137413 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
K1137413
Toggle Switches K1137413
Body Features Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Horizontal Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 3 Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Center Toggle Position : 0 Keyway Toggle Actuation Position : 1-2 (Momentary) Opposite Keyway Toggle Position : 2-3 (Momentary) Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Screw Terminal Switch Type : Toggle Switch Toggle Style : Lever

Body Features


  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Product Orientation : Horizontal

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Positions : 3
  • Operating Function : (On) Off (On)

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP6K5

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Center Toggle Position : 0
  • Keyway Toggle Actuation Position : 1-2 (Momentary)
  • Opposite Keyway Toggle Position : 2-3 (Momentary)

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Screw Terminal
  • Switch Type : Toggle Switch
  • Toggle Style : Lever
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number K1137413
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-1477-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Toggle Switches - 450-07-1-2-17934-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details