Body Features Enclosure Type : Environmentally Sealed
Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1
Contact Features Contact Material : Silver Alloy
Dimensions Product Height : 108.5 MM [4.27 INCH ] Product Length : 89 MM [3.504 INCH ] Product Width : 68 MM [2.67 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .168 Coil Resistance (OHM) : .6 - .85 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 500 Contact Voltage Rating (VDC) : 12
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots
Operation/Applicatio
n Coil Magnetic System : Bistable, 2 Coils, Polarized Current Type : DC
Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM [>2.756 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features Packaging Method : Carton
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M12 Male
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Coil Special Features : Coil Suppression Diode
- Contact Arrangement : 1 Form A SPST-NO
- Contact Number of Poles : 1
Contact Features
- Contact Material : Silver Alloy
Dimensions
- Product Height : 108.5 MM [4.27 INCH ]
- Product Length : 89 MM [3.504 INCH ]
- Product Width : 68 MM [2.67 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .168
- Coil Resistance (OHM) : .6 - .85
- Coil Voltage Rating (VDC) : 12
- Contact Current Rating (AMP) : 500
- Contact Voltage Rating (VDC) : 12
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Flange with Mounting Slots
Operation/Application
- Coil Magnetic System : Bistable, 2 Coils, Polarized
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >.15 - ≤.2
- Contact Current Class (AMP) : >200 - ≤500
- Height Class (Mechanical) : >70 MM [>2.756 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features
- Packaging Method : Carton
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : M4 Screw
- Main Termination & Connection Type : M12 Male
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]