TE Connectivity Electromechanical Relays & Contactors K1135556

Description
Body Features Enclosure Type : Environmentally Sealed Electrical Characteristics Coil Power Rating DC (WATT) : 7 Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 120
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Electrical Characteristics Coil Power Rating DC (WATT) : 7 Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1135556 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1135556
Electromechanical Relays & Contactors K1135556
Body Features Enclosure Type : Environmentally Sealed Electrical Characteristics Coil Power Rating DC (WATT) : 7 Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 120

Body Features


  • Enclosure Type : Environmentally Sealed

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 7
  • Coil Voltage Rating (VDC) : 9 - 16
  • Contact Current Rating (AMP) : 120
  • Contact Voltage Rating (VDC) : 12

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Height Class (Mechanical) (MM) : >70

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : M8 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGC) : 120
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1135556
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1-1393240-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415535-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393204-3 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers