TE Connectivity Electromechanical Relays & Contactors K1134370

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form Z, 1PDT, DMDB Electrical Characteristics Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 48 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : M8 Bolt
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form Z, 1PDT, DMDB Electrical Characteristics Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 48 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : M8 Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1134370 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1134370
Electromechanical Relays & Contactors K1134370
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form Z, 1PDT, DMDB Electrical Characteristics Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 48 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : M8 Bolt

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form Z, 1PDT, DMDB

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 48
  • Contact Current Rating (AMP) : 200
  • Contact Voltage Rating (VDC) : 48

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Main Termination & Connection Type : M8 Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1134370
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393774-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393092-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details