TE Connectivity Electromechanical Relays & Contactors K1129930

Description
Body Features Enclosure Type : Dust Protected Configuration Features Contact Arrangement : 1 Form C SPDT-CO Dimensions Product Height : 25.6 MM  [1.008 INCH ] Product Length : 27.4 MM  [1.07 INCH ] Product Width : 27.4 MM  [1.079 INCH ] Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Mode of Operation : Delay on Pull-In Protection Function : Time Delay on Release Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Configuration Features Contact Arrangement : 1 Form C SPDT-CO Dimensions Product Height : 25.6 MM  [1.008 INCH ] Product Length : 27.4 MM  [1.07 INCH ] Product Width : 27.4 MM  [1.079 INCH ] Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Mode of Operation : Delay on Pull-In Protection Function : Time Delay on Release Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KISSLING Series 85 cube relay with time delay is a socket-mounted electromechanical relay designed for applications requiring programmable time delays from 100 milliseconds to 24 hours, with contacts rated for 10A continuous current at 24VDC and 100% duty cycle. It operates within a temperature range of -40°C to +85°C and meets IP54 protection standards for dust and splashing water. The relay has a mechanical life of up to 10 million cycles and an electrical life of at least 100,000 switching cycles under full load. It is certified to EN 55011 and EN 50082-2 and meets EMC requirements per DIN ISO 11452-5 and EN 61000-4-4. The unit measures 27.4 mm in length, 27.4 mm in width, and 25.6 mm in height, with a weight of approximately 35 grams. Control and load circuits are not galvanically isolated.

Datasheet Summary
Powered by GS/AI

The KISSLING Series 85 cube relay with time delay is a socket-mounted electromechanical relay designed for applications requiring programmable time delays from 100 milliseconds to 24 hours, with contacts rated for 10A continuous current at 24VDC and 100% duty cycle. It operates within a temperature range of -40°C to +85°C and meets IP54 protection standards for dust and splashing water. The relay has a mechanical life of up to 10 million cycles and an electrical life of at least 100,000 switching cycles under full load. It is certified to EN 55011 and EN 50082-2 and meets EMC requirements per DIN ISO 11452-5 and EN 61000-4-4. The unit measures 27.4 mm in length, 27.4 mm in width, and 25.6 mm in height, with a weight of approximately 35 grams. Control and load circuits are not galvanically isolated.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1129930 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1129930
Electromechanical Relays & Contactors K1129930
Body Features Enclosure Type : Dust Protected Configuration Features Contact Arrangement : 1 Form C SPDT-CO Dimensions Product Height : 25.6 MM  [1.008 INCH ] Product Length : 27.4 MM  [1.07 INCH ] Product Width : 27.4 MM  [1.079 INCH ] Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Mode of Operation : Delay on Pull-In Protection Function : Time Delay on Release Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Dust Protected

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO

Dimensions


  • Product Height : 25.6 MM  [1.008 INCH ]
  • Product Length : 27.4 MM  [1.07 INCH ]
  • Product Width : 27.4 MM  [1.079 INCH ]

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Current Type : DC
  • Mode of Operation : Delay on Pull-In
  • Protection Function : Time Delay on Release
  • Type of Control : Fixed

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1129930
Product Name Electromechanical Relays & Contactors
Approvals Out of Scope for EU ELV; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415391-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393767-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
AC Power 1.47 VA
View Details
2 suppliers
General Purpose Relays - 1-1393230-6 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393238-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details