TE Connectivity Push Button Switches K1129298

Description
Body Features Actuator Color : Natural Actuator Force : 2550 - 4079 G  [90 - 144 OZ ] Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 5/8-18 UNF Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Current Rating (AMP) : .01 Switch Contact Plating Material : Silver Alloy Electrical Characteristics Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Plunger Illuminated : Without Push Button Switch Product Type : Switch
Request a Quote
Description
Body Features Actuator Color : Natural Actuator Force : 2550 - 4079 G  [90 - 144 OZ ] Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 5/8-18 UNF Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Current Rating (AMP) : .01 Switch Contact Plating Material : Silver Alloy Electrical Characteristics Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Plunger Illuminated : Without Push Button Switch Product Type : Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1129298 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1129298
Push Button Switches K1129298
Body Features Actuator Color : Natural Actuator Force : 2550 - 4079 G  [90 - 144 OZ ] Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 5/8-18 UNF Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Current Rating (AMP) : .01 Switch Contact Plating Material : Silver Alloy Electrical Characteristics Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Plunger Illuminated : Without Push Button Switch Product Type : Switch

Body Features


  • Actuator Color : Natural
  • Actuator Force : 2550 - 4079 G  [90 - 144 OZ ]
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 5/8-18 UNF

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : NC, Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Current Rating (AMP) : .01
  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Operating Voltage Range (VDC) : 9 - 32

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Actuator Style : Plunger
  • Illuminated : Without
  • Push Button Switch Product Type : Switch
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1129298
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2416049-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2492673-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 1-2364702-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2483581-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details