TE Connectivity Electromechanical Relays & Contactors K1126415

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 50 MM  [1.969 INCH ] Product Length : 100.5 MM  [3.95 INCH ] Product Width : 62 MM  [2.44 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 75 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M3.5 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 50 MM  [1.969 INCH ] Product Length : 100.5 MM  [3.95 INCH ] Product Width : 62 MM  [2.44 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 75 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M3.5 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 29 120A relay is a single-pole, single-throw normally open power relay designed for high-current applications in severe environments such as trucks, buses, and construction vehicles. It features an IP67 and IP6K9K sealed housing, 120A continuous current rating, and operates at 28VDC with a coil power of approximately 10W. The relay supports mounting options including standard side, short form side, bottom, and long form side configurations. It includes magnetic blowouts for contact voltage applications over 40VDC, optional coil suppression diodes, and silver alloy contacts. Dimensions are 62mm height, 100.5mm length, and 62mm width, with M3.5, M4, and M8 screw terminals for coil and main connections. The operating temperature range is -40°C to +85°C, and it is rated for 2,000,000 mechanical cycles.

Datasheet Summary
Powered by GS/AI

The Series 29 120A relay is a single-pole, single-throw normally open power relay designed for high-current applications in severe environments such as trucks, buses, and construction vehicles. It features an IP67 and IP6K9K sealed housing, 120A continuous current rating, and operates at 28VDC with a coil power of approximately 10W. The relay supports mounting options including standard side, short form side, bottom, and long form side configurations. It includes magnetic blowouts for contact voltage applications over 40VDC, optional coil suppression diodes, and silver alloy contacts. Dimensions are 62mm height, 100.5mm length, and 62mm width, with M3.5, M4, and M8 screw terminals for coil and main connections. The operating temperature range is -40°C to +85°C, and it is rated for 2,000,000 mechanical cycles.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1126415 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1126415
Electromechanical Relays & Contactors K1126415
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 50 MM  [1.969 INCH ] Product Length : 100.5 MM  [3.95 INCH ] Product Width : 62 MM  [2.44 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 75 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M3.5 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 50 MM  [1.969 INCH ]
  • Product Length : 100.5 MM  [3.95 INCH ]
  • Product Width : 62 MM  [2.44 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 10
  • Coil Resistance (OHM) : 75
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 120
  • Contact Voltage Rating (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Auxiliary Termination & Connection Type : M4 Screw
  • Coil Termination & Connection Type : M3.5 Screw
  • Main Termination & Connection Type : M8 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Power Relays - 2238117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2238117
Power Relays 2238117
TE Connectivity 29-111-12A

TE Connectivity 29-111-12A

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electromechanical Relays High Voltage Relays
Product Number K1126415 2238117
Product Name Electromechanical Relays & Contactors Power Relays
Approvals EU ELV Compliant with Exemptions RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -67 F (-55 C)
DC Power 10 watts
DC Coil Voltage 28 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-1 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1393230-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393304-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 32 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393240-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers