TE Connectivity Electromechanical Relays & Contactors K1125892

Description
Body Features Enclosure Type : Environmentally Sealed Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1125892 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1125892
Electromechanical Relays & Contactors K1125892
Body Features Enclosure Type : Environmentally Sealed Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70

Body Features


  • Enclosure Type : Environmentally Sealed

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 18 - 32
  • Contact Current Rating (AMP) : 200
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Height Class (Mechanical) (MM) : >70

Product Type Features


  • Relay & Contactor Type : Intelligent Power Relay

Termination Features


  • Main Termination & Connection Type : M8 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGC) : 70
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1125892
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414476-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 3.9 watts
View Details
3 suppliers
Signal Relays - 1-1393819-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393243-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1-1393774-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details