TE Connectivity Electromechanical Relays & Contactors K1125502

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : M8 Bolt
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : M8 Bolt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 29 120A is a single-pole, single-coil power relay designed for high-current switching in heavy-duty transportation and industrial applications. It features an IP67 and IP6K9K sealed housing, 6g shock and 4g vibration resistance, and a continuous contact current rating of 120A at 24VDC with a 100% duty cycle. The relay uses silver alloy contacts and supports magnetic blow-out magnets for voltages above 40VDC. Mounting is available in standard side, short form side, long form side, and bottom configurations, with M8 bolt terminals. Coil voltage range is 18-32VDC for the 24/28VDC nominal variant, with a coil resistance of 80Ω ±10% and approximate coil current of 0.35A. Maximum contact drop is 150mV initial, and mechanical life is 2,000,000 cycles. Operating temperature range is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The Series 29 120A is a single-pole, single-coil power relay designed for high-current switching in heavy-duty transportation and industrial applications. It features an IP67 and IP6K9K sealed housing, 6g shock and 4g vibration resistance, and a continuous contact current rating of 120A at 24VDC with a 100% duty cycle. The relay uses silver alloy contacts and supports magnetic blow-out magnets for voltages above 40VDC. Mounting is available in standard side, short form side, long form side, and bottom configurations, with M8 bolt terminals. Coil voltage range is 18-32VDC for the 24/28VDC nominal variant, with a coil resistance of 80Ω ±10% and approximate coil current of 0.35A. Maximum contact drop is 150mV initial, and mechanical life is 2,000,000 cycles. Operating temperature range is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1125502 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1125502
Electromechanical Relays & Contactors K1125502
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : M8 Bolt

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 18 - 32
  • Contact Current Rating (AMP) : 120
  • Contact Voltage Rating (VDC) : 24

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Main Termination & Connection Type : M8 Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1125502
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415390-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Power Relays - 1-1393766-9 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Relays - Power Relays, Over 2 Amps - 1-1393215-0 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393219-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers