Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 10 Coil Resistance (OHM) : 245 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 36, 54 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 48
Mechanical Attachment Relay Mounting Type : Bracket
Product Type Features Power Relay Type : Standard
Contact Features
- Contact Arrangement : 1 Form X (SPST-NO-DM)
- Contact Current Class (AMP) : 200
- Contact Current Rating (Max) (AMP) : 200
- Contact Material : AgSnO2
- Contact Number of Poles : 1
- Relay Terminal Type : Screw Terminals
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating DC (MILW) : 10
- Coil Resistance (OHM) : 245
- Coil Special Features : Coil Suppression Diode
- Coil Voltage Rating (VDC) : 36, 54
- Contact Switching Load (Min) : 1A @ 12V
- Contact Voltage Rating (VDC) : 48
Mechanical Attachment
- Relay Mounting Type : Bracket
Product Type Features
- Power Relay Type : Standard