TE Connectivity Electromechanical Relays & Contactors K1124233

Description
Body Features Enclosure Type : Environmentally Sealed Electrical Characteristics Coil Power Rating DC (WATT) : 7 Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 80 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Electrical Characteristics Coil Power Rating DC (WATT) : 7 Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 80 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1124233 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1124233
Electromechanical Relays & Contactors K1124233
Body Features Enclosure Type : Environmentally Sealed Electrical Characteristics Coil Power Rating DC (WATT) : 7 Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 80 Contact Voltage Rating (VDC) : 24 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male

Body Features


  • Enclosure Type : Environmentally Sealed

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 7
  • Coil Voltage Rating (VDC) : 18 - 32
  • Contact Current Rating (AMP) : 80
  • Contact Voltage Rating (VDC) : 24

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Height Class (Mechanical) (MM) : >70

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : M8 Male
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1124233
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393212-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole - 785-1-1393225-0 - Utmel Electronic Limited
Specs
Approvals RoHS
DC Coil Voltage 12 volts
View Details
Electromechanical Relays & Contactors - 1-1393210-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers