TE Connectivity Power Relays K1124231

Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 10000 Coil Resistance (OHM) : 15 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 16, 9 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Rotary
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 10000 Coil Resistance (OHM) : 15 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 16, 9 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Rotary
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1124231 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1124231
Power Relays K1124231
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 10000 Coil Resistance (OHM) : 15 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 16, 9 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Rotary

Contact Features


  • Contact Arrangement : 1 Form X (SPST-NO-DM)
  • Contact Current Class (AMP) : 300
  • Contact Current Rating (Max) (AMP) : 300
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 10000
  • Coil Resistance (OHM) : 15
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 16, 9
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Relay Mounting Type : Bracket

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Relay Type : Rotary
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1124231
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Power Relays - 1-1393100-6 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
2 suppliers
Relays - 1-1393277-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Specs
Relay Type General
View Details