TE Connectivity Push Button Switches K1122560

Description
Body Features Actuator Color : Red Actuator Profile : Extended Bushing Style : Plain Configuration Features Number of Actuators : 1 Operating Function : NC Snap Action : With Support Bracket : Without Tactile : Yes Contact Features Push Button Switch Contact Current Rating (AMP) : 300 Switch Contact Plating Material : Silver Alloy Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 24 - 60 Housing Features Process Sealed : No Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated : No Push Button Switch Product Type : Emergency Stop
Request a Quote
Description
Body Features Actuator Color : Red Actuator Profile : Extended Bushing Style : Plain Configuration Features Number of Actuators : 1 Operating Function : NC Snap Action : With Support Bracket : Without Tactile : Yes Contact Features Push Button Switch Contact Current Rating (AMP) : 300 Switch Contact Plating Material : Silver Alloy Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 24 - 60 Housing Features Process Sealed : No Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated : No Push Button Switch Product Type : Emergency Stop
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1122560 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1122560
Push Button Switches K1122560
Body Features Actuator Color : Red Actuator Profile : Extended Bushing Style : Plain Configuration Features Number of Actuators : 1 Operating Function : NC Snap Action : With Support Bracket : Without Tactile : Yes Contact Features Push Button Switch Contact Current Rating (AMP) : 300 Switch Contact Plating Material : Silver Alloy Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 24 - 60 Housing Features Process Sealed : No Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated : No Push Button Switch Product Type : Emergency Stop

Body Features


  • Actuator Color : Red
  • Actuator Profile : Extended
  • Bushing Style : Plain

Configuration Features


  • Number of Actuators : 1
  • Operating Function : NC
  • Snap Action : With
  • Support Bracket : Without
  • Tactile : Yes

Contact Features


  • Push Button Switch Contact Current Rating (AMP) : 300
  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Push Button Switch Voltage Rating (VDC) : 24 - 60

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Push Button Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Round
  • Illuminated : No
  • Push Button Switch Product Type : Emergency Stop
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1122560
Product Name Push Button Switches
Actuator Specifications Extended
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329387-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2416049-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2364572-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Pushbutton Switches - 450-1464-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers