TE Connectivity Electromechanical Relays & Contactors K1121861

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 36 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 36 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 36 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 36 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KISSLING Series 29 300A single pole power relay is designed for high-current switching in harsh environments, featuring an IP67 and IP6K9K sealed housing for protection against dust and high-pressure steam cleaning. It supports a continuous contact current of 300A with voltage ratings up to 80VDC, using a 48VDC coil with a nominal voltage of 48V, a coil resistance of 245Ω ±10%, and a coil current of approximately 0.20A. The device operates within a temperature range of -40°C to +85°C, withstands 6g shock and 4g vibration, and has a mechanical life of 2 million cycles. Mounting options include standard, short, long, and bottom configurations, with optional auxiliary contacts and magnetic blowouts for inductive loads. Initial contact voltage drop is ≤150mV, increasing to ≤175mV after life testing.

Datasheet Summary
Powered by GS/AI

The KISSLING Series 29 300A single pole power relay is designed for high-current switching in harsh environments, featuring an IP67 and IP6K9K sealed housing for protection against dust and high-pressure steam cleaning. It supports a continuous contact current of 300A with voltage ratings up to 80VDC, using a 48VDC coil with a nominal voltage of 48V, a coil resistance of 245Ω ±10%, and a coil current of approximately 0.20A. The device operates within a temperature range of -40°C to +85°C, withstands 6g shock and 4g vibration, and has a mechanical life of 2 million cycles. Mounting options include standard, short, long, and bottom configurations, with optional auxiliary contacts and magnetic blowouts for inductive loads. Initial contact voltage drop is ≤150mV, increasing to ≤175mV after life testing.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1121861 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1121861
Electromechanical Relays & Contactors K1121861
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 36 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 36 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 36
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 36

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1121861
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - PB2339-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays, Over 2 Amps - 1-1393239-2-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers
Signal Relays - 1-1393779-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393224-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers