TE Connectivity Toggle Switches K1120590

Description
Body Features Bushing Style : Unthreaded Toggle Switch Seal Type : Waterproof Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Function : Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Toggle Switch Contact Current Rating (AMP) : 10 Electrical Characteristics Toggle Switch Voltage Rating : 28 VDC Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Sealed Toggle Switch : Yes Toggle Style : Lever Toggle Switch Type : Toggle
Request a Quote
Description
Body Features Bushing Style : Unthreaded Toggle Switch Seal Type : Waterproof Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Function : Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Toggle Switch Contact Current Rating (AMP) : 10 Electrical Characteristics Toggle Switch Voltage Rating : 28 VDC Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Sealed Toggle Switch : Yes Toggle Style : Lever Toggle Switch Type : Toggle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - K1120590 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
K1120590
Toggle Switches K1120590
Body Features Bushing Style : Unthreaded Toggle Switch Seal Type : Waterproof Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Function : Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Toggle Switch Contact Current Rating (AMP) : 10 Electrical Characteristics Toggle Switch Voltage Rating : 28 VDC Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Sealed Toggle Switch : Yes Toggle Style : Lever Toggle Switch Type : Toggle

Body Features


  • Bushing Style : Unthreaded
  • Toggle Switch Seal Type : Waterproof

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Operating Function : Off On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver Tin Oxide
  • Toggle Switch Contact Current Rating (AMP) : 10

Electrical Characteristics


  • Toggle Switch Voltage Rating : 28 VDC
  • Toggle Switch Voltage Rating (VAC) : 115
  • Toggle Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Toggle Switch Mounting Type : Through Hole

Product Type Features


  • Sealed Toggle Switch : Yes
  • Toggle Style : Lever
  • Toggle Switch Type : Toggle
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number K1120590
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function Off On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-08-1-2-13D-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 2-1825138-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switches - 1-1437562-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switches - 2267129-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On (On)
View Details